Vishay Intertechnology, Inc. Through Hole Resistors CPW033R400FB14

Description
3.4 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3.4 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW033R400FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW033R400FB14-ND
Through Hole Resistors CPW033R400FB14-ND
3.4 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3.4 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW033R400FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW033R400FB14
Res Wirewound 3.4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CPW033R400FB14
Res Wirewound 3.4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW033R400FB14-ND CPW033R400FB14
Product Name Through Hole Resistors Res Wirewound 3.4 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details