Vishay Intertechnology, Inc. Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CPW033R010FB143

Description
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW033R010FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW033R010FB143
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CPW033R010FB143
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW033R010FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW033R010FB143-ND
Through Hole Resistors CPW033R010FB143-ND
3.01 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3.01 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW033R010FB143 CPW033R010FB143-ND
Product Name Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1676966-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details