Vishay Intertechnology, Inc. Through Hole Resistors CPW033R010FB14

Description
3.01 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3.01 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPW033R010FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW033R010FB14-ND
Through Hole Resistors CPW033R010FB14-ND
3.01 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3.01 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW033R010FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW033R010FB14
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CPW033R010FB14
Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPW033R010FB14-ND CPW033R010FB14
Product Name Through Hole Resistors Res Wirewound 3.01 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.01 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details