Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CPW033R000FB143

Description
Res Wirewound 3 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW033R000FB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW033R000FB143
Res Wirewound 3 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CPW033R000FB143
Res Wirewound 3 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW033R000FB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW033R000FB143-ND
Through Hole Resistors CPW033R000FB143-ND
3 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3 Ohms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW033R000FB143 CPW033R000FB143-ND
Product Name Res Wirewound 3 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details