Vishay Intertechnology, Inc. Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CPW032R000JB14

Description
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW032R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW032R000JB14
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CPW032R000JB14
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW032R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW032R000JB14-ND
Through Hole Resistors CPW032R000JB14-ND
2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

2 Ohms ±5% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW032R000JB14 CPW032R000JB14-ND
Product Name Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 680 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details