Vishay Intertechnology, Inc. Res Wirewound 2.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPW032K500FB14

Description
Res Wirewound 2.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW032K500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW032K500FB14
Res Wirewound 2.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CPW032K500FB14
Res Wirewound 2.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW032K500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW032K500FB14-ND
Through Hole Resistors CPW032K500FB14-ND
2.5 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

2.5 kOhms ±1% 3W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW032K500FB14 CPW032K500FB14-ND
Product Name Res Wirewound 2.5K Ohm 1% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details