Vishay Intertechnology, Inc. Res Wirewound 56 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0256R00FB14

Description
Res Wirewound 56 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 56 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 56 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0256R00FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 56 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0256R00FB14
Res Wirewound 56 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0256R00FB14
Res Wirewound 56 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 56 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0256R00FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0256R00FB14-ND
Through Hole Resistors CPW0256R00FB14-ND
56 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

56 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0256R00FB14 CPW0256R00FB14-ND
Product Name Res Wirewound 56 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details