Vishay Intertechnology, Inc. Res Wirewound 3.9 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole Bulk CPW023R900JB14

Description
Res Wirewound 3.9 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.9 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW023R900JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW023R900JB14
Res Wirewound 3.9 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole Bulk CPW023R900JB14
Res Wirewound 3.9 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW023R900JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW023R900JB14-ND
Through Hole Resistors CPW023R900JB14-ND
3.9 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3.9 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW023R900JB14 CPW023R900JB14-ND
Product Name Res Wirewound 3.9 Ohm 5% 2W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers