Vishay Intertechnology, Inc. Res Wirewound 3 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk CPW023R000FB14

Description
Res Wirewound 3 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk - CPW023R000FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk
CPW023R000FB14
Res Wirewound 3 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk CPW023R000FB14
Res Wirewound 3 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW023R000FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW023R000FB14-ND
Through Hole Resistors CPW023R000FB14-ND
3 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

3 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW023R000FB14 CPW023R000FB14-ND
Product Name Res Wirewound 3 Ohm 1% 2W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details