Vishay Intertechnology, Inc. Res Wirewound 300 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW02300R0FB14

Description
Res Wirewound 300 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 300 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW02300R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW02300R0FB14
Res Wirewound 300 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW02300R0FB14
Res Wirewound 300 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 300 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW02300R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW02300R0FB14-ND
Through Hole Resistors CPW02300R0FB14-ND
300 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

300 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW02300R0FB14 CPW02300R0FB14-ND
Product Name Res Wirewound 300 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details