Vishay Intertechnology, Inc. Res Wirewound 2K Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW022K000JB14

Description
Res Wirewound 2K Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2K Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2K Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW022K000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW022K000JB14
Res Wirewound 2K Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW022K000JB14
Res Wirewound 2K Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2K Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW022K000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW022K000JB14-ND
Through Hole Resistors CPW022K000JB14-ND
2 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

2 kOhms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW022K000JB14 CPW022K000JB14-ND
Product Name Res Wirewound 2K Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers