Vishay Intertechnology, Inc. Res Wirewound 20 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0220R00JB14

Description
Res Wirewound 20 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW0220R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW0220R00JB14
Res Wirewound 20 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW0220R00JB14
Res Wirewound 20 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW0220R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW0220R00JB14-ND
Through Hole Resistors CPW0220R00JB14-ND
20 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

20 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW0220R00JB14 CPW0220R00JB14-ND
Product Name Res Wirewound 20 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details