Vishay Intertechnology, Inc. Res Wirewound 130 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW02130R0FB14

Description
Res Wirewound 130 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 130 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 130 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW02130R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 130 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW02130R0FB14
Res Wirewound 130 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW02130R0FB14
Res Wirewound 130 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 130 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW02130R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW02130R0FB14-ND
Through Hole Resistors CPW02130R0FB14-ND
130 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

130 Ohms ±1% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW02130R0FB14 CPW02130R0FB14-ND
Product Name Res Wirewound 130 Ohm 1% 2W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chassis Mount Resistors - 4-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details