Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW02100R0JB14

Description
Res Wirewound 100 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk - CPW02100R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk
CPW02100R0JB14
Res Wirewound 100 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk CPW02100R0JB14
Res Wirewound 100 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPW02100R0JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPW02100R0JB14-ND
Through Hole Resistors CPW02100R0JB14-ND
100 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPW02100R0JB14 CPW02100R0JB14-ND
Product Name Res Wirewound 100 Ohm 5% 2W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - C3A1R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details