Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - CPSM05R5100JE31 CPSM05R5100JE31

Description
Manufacturer: Vishay Dale Win Source Part Number: 784836-CPSM05R5100JE 31 Series: CPSM Packaging: Bulk Operating Temperature Range: -65°C ~ 275°C Features: Flame Proof, Pulse Withstanding, Safety Package: 2-SMD Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 5W Resistance (Ohms): 0.51 Composition: Wirewound Number of Terminations: 2 Family Name: CPSM Categories: Resistors Dimension: 1.060" L x 0.374" W (26.92mm x 9.50mm) Manufacturer Package: 2-SMD ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 784836-CPSM05R5100JE 31 Series: CPSM Packaging: Bulk Operating Temperature Range: -65°C ~ 275°C Features: Flame Proof, Pulse Withstanding, Safety Package: 2-SMD Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 5W Resistance (Ohms): 0.51 Composition: Wirewound Number of Terminations: 2 Family Name: CPSM Categories: Resistors Dimension: 1.060" L x 0.374" W (26.92mm x 9.50mm) Manufacturer Package: 2-SMD ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CPSM05R5100JE31
784836-CPSM05R5100JE31
Chip Resistor - Surface Mount - CPSM05R5100JE31 784836-CPSM05R5100JE31
Manufacturer: Vishay Dale Win Source Part Number: 784836-CPSM05R5100JE 31 Series: CPSM Packaging: Bulk Operating Temperature Range: -65°C ~ 275°C Features: Flame Proof, Pulse Withstanding, Safety Package: 2-SMD Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 5W Resistance (Ohms): 0.51 Composition: Wirewound Number of Terminations: 2 Family Name: CPSM Categories: Resistors Dimension: 1.060" L x 0.374" W (26.92mm x 9.50mm) Manufacturer Package: 2-SMD ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2021 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 784836-CPSM05R5100JE31
Series: CPSM
Packaging: Bulk
Operating Temperature Range: -65°C ~ 275°C
Features: Flame Proof, Pulse Withstanding, Safety
Package: 2-SMD
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 5W
Resistance (Ohms): 0.51
Composition: Wirewound
Number of Terminations: 2
Family Name: CPSM
Categories: Resistors
Dimension: 1.060" L x 0.374" W (26.92mm x 9.50mm)
Manufacturer Package: 2-SMD
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 0.51 Ohm 5W Resistor - 52-CPSM05R5100JE31 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.51 Ohm 5W Resistor
52-CPSM05R5100JE31
SMD 0.51 Ohm 5W Resistor 52-CPSM05R5100JE31
Res Wirewound 0.51 Ohm 5% 5W ±400ppm/°C SMD Bulk / RES SMD 0.51 OHM 5% 5W Product overview: CPSM05R5100JE31 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.51 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPSM05R5100JE31 can be used for catalog matching and distributor lookup.

Res Wirewound 0.51 Ohm 5% 5W ±400ppm/°C SMD Bulk / RES SMD 0.51 OHM 5% 5W Product overview: CPSM05R5100JE31 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.51 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.51 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPSM05R5100JE31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 784836-CPSM05R5100JE31 52-CPSM05R5100JE31
Product Name Chip Resistor - Surface Mount - CPSM05R5100JE31 SMD 0.51 Ohm 5W Resistor
Technology / Construction Wirewound
Resistance Range 0.5100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details