Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CPSM05R1000JE31

Description
100 mOhms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPSM05R1000JE31-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPSM05R1000JE31-ND
Chip Resistor - Surface Mount CPSM05R1000JE31-ND
100 mOhms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound

100 mOhms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPSM05R1000JE31-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2-SMD, No Lead
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details