Vishay Intertechnology, Inc. Res Wirewound 62 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM0562R00JB31

Description
Res Wirewound 62 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 62 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 62 Ohm 5% 5W ¦300ppm/¦C SMD Bulk - CPSM0562R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 62 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
CPSM0562R00JB31
Res Wirewound 62 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM0562R00JB31
Res Wirewound 62 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Res Wirewound 62 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM0562R00JB31
Product Name Res Wirewound 62 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details