Vishay Intertechnology, Inc. Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM055R000JB31

Description
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C SMD Bulk - CPSM055R000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
CPSM055R000JB31
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM055R000JB31
Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM055R000JB31
Product Name Res Wirewound 5 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details