Vishay Intertechnology, Inc. Res Wirewound 47 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM0547R00JB31

Description
Res Wirewound 47 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 47 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 47 Ohm 5% 5W ¦300ppm/¦C SMD Bulk - CPSM0547R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 47 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
CPSM0547R00JB31
Res Wirewound 47 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM0547R00JB31
Res Wirewound 47 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Res Wirewound 47 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM0547R00JB31
Product Name Res Wirewound 47 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details