Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CPSM052R200JE31

Description
2.2 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
2.2 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPSM052R200JE31-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPSM052R200JE31-ND
Chip Resistor - Surface Mount CPSM052R200JE31-ND
2.2 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound

2.2 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPSM052R200JE31-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2-SMD, No Lead
Resistance Range 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers