Vishay Intertechnology, Inc. Res Wirewound 210 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM05210R0JB31

Description
Res Wirewound 210 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 210 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 210 Ohm 5% 5W ¦300ppm/¦C SMD Bulk - CPSM05210R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 210 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
CPSM05210R0JB31
Res Wirewound 210 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM05210R0JB31
Res Wirewound 210 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Res Wirewound 210 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM05210R0JB31
Product Name Res Wirewound 210 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 6-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers