Vishay Intertechnology, Inc. Res Wirewound 20 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM0520R00JB31

Description
Res Wirewound 20 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 20 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 5% 5W ¦300ppm/¦C SMD Bulk - CPSM0520R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
CPSM0520R00JB31
Res Wirewound 20 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM0520R00JB31
Res Wirewound 20 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Res Wirewound 20 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM0520R00JB31
Product Name Res Wirewound 20 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C712KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details