Vishay Intertechnology, Inc. Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM05200R0JB31

Description
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C SMD Bulk - CPSM05200R0JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
CPSM05200R0JB31
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C SMD Bulk CPSM05200R0JB31
Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM05200R0JB31
Product Name Res Wirewound 200 Ohm 5% 5W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176081-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details