Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CPSM0512R00JE31

Description
12 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPSM0512R00JE31-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPSM0512R00JE31-ND
Chip Resistor - Surface Mount CPSM0512R00JE31-ND
12 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound

12 Ohms ±5% 5W Chip Resistor 2-SMD, No Lead Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CPSM0512R00JE31-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2-SMD, No Lead
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 2-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details