Vishay Intertechnology, Inc. Res Wirewound 470 Ohm 10% 3W ¦300ppm/¦C SMD Bulk CPSM03470R0KB31

Description
Res Wirewound 470 Ohm 10% 3W ¦300ppm/¦C SMD Bulk
Request a Quote
Description
Res Wirewound 470 Ohm 10% 3W ¦300ppm/¦C SMD Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 470 Ohm 10% 3W ¦300ppm/¦C SMD Bulk - CPSM03470R0KB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 470 Ohm 10% 3W ¦300ppm/¦C SMD Bulk
CPSM03470R0KB31
Res Wirewound 470 Ohm 10% 3W ¦300ppm/¦C SMD Bulk CPSM03470R0KB31
Res Wirewound 470 Ohm 10% 3W ¦300ppm/¦C SMD Bulk

Res Wirewound 470 Ohm 10% 3W ¦300ppm/¦C SMD Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM03470R0KB31
Product Name Res Wirewound 470 Ohm 10% 3W ¦300ppm/¦C SMD Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers