Vishay Intertechnology, Inc. 3W,1K,5%,BULK CPSM031K000JB31

Description
3W,1K,5%,BULK
Request a Quote
Description
3W,1K,5%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3W,1K,5%,BULK - CPSM031K000JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
3W,1K,5%,BULK
CPSM031K000JB31
3W,1K,5%,BULK CPSM031K000JB31
3W,1K,5%,BULK

3W,1K,5%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM031K000JB31
Product Name 3W,1K,5%,BULK
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details