Vishay Intertechnology, Inc. Wirewound Resistors - SMD 2.7ohms 5% 5watts CPSM-5 2.7 5

Description
Wirewound Resistors - SMD 2.7ohms 5% 5watts
Request a Quote
Description
Wirewound Resistors - SMD 2.7ohms 5% 5watts
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - SMD 2.7ohms 5% 5watts - CPSM-5 2.7 5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors - SMD 2.7ohms 5% 5watts
CPSM-5 2.7 5
Wirewound Resistors - SMD 2.7ohms 5% 5watts CPSM-5 2.7 5
Wirewound Resistors - SMD 2.7ohms 5% 5watts

Wirewound Resistors - SMD 2.7ohms 5% 5watts

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSM-5 2.7 5
Product Name Wirewound Resistors - SMD 2.7ohms 5% 5watts
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Through Hole Resistors - 2019-CF1/4C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details