Vishay Intertechnology, Inc. Through Hole Resistors CPSL15R0400HB315

Description
40 mOhms ±3% 15W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
40 mOhms ±3% 15W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPSL15R0400HB315-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPSL15R0400HB315-ND
Through Hole Resistors CPSL15R0400HB315-ND
40 mOhms ±3% 15W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound

40 mOhms ±3% 15W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res Wirewound 40m Ohm 3% 15W ¦100ppm/¦C AXL Thru-Hole Bulk - CPSL15R0400HB315 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 40m Ohm 3% 15W ¦100ppm/¦C AXL Thru-Hole Bulk
CPSL15R0400HB315
Res Wirewound 40m Ohm 3% 15W ¦100ppm/¦C AXL Thru-Hole Bulk CPSL15R0400HB315
Res Wirewound 40m Ohm 3% 15W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 40m Ohm 3% 15W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPSL15R0400HB315-ND CPSL15R0400HB315
Product Name Through Hole Resistors Res Wirewound 40m Ohm 3% 15W ¦100ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Radial ThroughHole
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - C3A6R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2123599 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details