Vishay Intertechnology, Inc. Res Wirewound 15m Ohm 5% 5W ¦100ppm/¦C Pin Thru-Hole Bulk CPSL05R0150JB145

Description
Res Wirewound 15m Ohm 5% 5W ¦100ppm/¦C Pin Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 15m Ohm 5% 5W ¦100ppm/¦C Pin Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 15m Ohm 5% 5W ¦100ppm/¦C Pin Thru-Hole Bulk - CPSL05R0150JB145 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15m Ohm 5% 5W ¦100ppm/¦C Pin Thru-Hole Bulk
CPSL05R0150JB145
Res Wirewound 15m Ohm 5% 5W ¦100ppm/¦C Pin Thru-Hole Bulk CPSL05R0150JB145
Res Wirewound 15m Ohm 5% 5W ¦100ppm/¦C Pin Thru-Hole Bulk

Res Wirewound 15m Ohm 5% 5W ¦100ppm/¦C Pin Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CPSL05R0150JB145-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPSL05R0150JB145-ND
Through Hole Resistors CPSL05R0150JB145-ND
15 mOhms ±5% 5W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound

15 mOhms ±5% 5W Through Hole Resistor Axial, Radial Current Sense, Flame Proof, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPSL05R0150JB145 CPSL05R0150JB145-ND
Product Name Res Wirewound 15m Ohm 5% 5W ¦100ppm/¦C Pin Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP4R7GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers