Vishay Intertechnology, Inc. RESISTOR, CURRENT SENSE, WIRE WOUND, 3 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT CPSL-3-5

Description
RESISTOR, CURRENT SENSE, WIRE WOUND, 3 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, WIRE WOUND, 3 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, WIRE WOUND, 3 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT - CPSL-3-5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, WIRE WOUND, 3 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT
CPSL-3-5
RESISTOR, CURRENT SENSE, WIRE WOUND, 3 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT CPSL-3-5
RESISTOR, CURRENT SENSE, WIRE WOUND, 3 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, WIRE WOUND, 3 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSL-3-5
Product Name RESISTOR, CURRENT SENSE, WIRE WOUND, 3 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details