Vishay Intertechnology, Inc. RESISTOR, CURRENT SENSE, WIRE WOUND, 15 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT CPSL-15-5

Description
RESISTOR, CURRENT SENSE, WIRE WOUND, 15 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT
Request a Quote
Description
RESISTOR, CURRENT SENSE, WIRE WOUND, 15 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, CURRENT SENSE, WIRE WOUND, 15 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT - CPSL-15-5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, CURRENT SENSE, WIRE WOUND, 15 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT
CPSL-15-5
RESISTOR, CURRENT SENSE, WIRE WOUND, 15 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT CPSL-15-5
RESISTOR, CURRENT SENSE, WIRE WOUND, 15 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT

RESISTOR, CURRENT SENSE, WIRE WOUND, 15 W, 3; 5 %, 100 ppm, 0.01ohm - 0.1ohm, THROUGH HOLE MOUNT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CPSL-15-5
Product Name RESISTOR, CURRENT SENSE, WIRE WOUND, 15 W, 3; 5 %, 100 ppm, 0.01 ohm - 0.1 ohm, THROUGH HOLE MOUNT
Category / Application Current Sensing
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details