Vishay Intertechnology, Inc. Through Hole Resistors CPR20R6200KE10

Description
620 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
620 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20R6200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R6200KE10-ND
Through Hole Resistors CPR20R6200KE10-ND
620 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

620 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 620m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R6200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R6200KE10
Res Wirewound 620m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R6200KE10
Res Wirewound 620m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20R6200KE10-ND CPR20R6200KE10
Product Name Through Hole Resistors Res Wirewound 620m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.6200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1030RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details