Vishay Intertechnology, Inc. Res Wirewound 620m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R6200JE10

Description
Res Wirewound 620m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 620m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 620m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R6200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 620m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R6200JE10
Res Wirewound 620m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R6200JE10
Res Wirewound 620m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 620m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20R6200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R6200JE10-ND
Through Hole Resistors CPR20R6200JE10-ND
620 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

620 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20R6200JE10 CPR20R6200JE10-ND
Product Name Res Wirewound 620m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details