Res Wirewound 360m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
360 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CPR20R3600JE10 | CPR20R3600JE10-ND |
| Product Name | Res Wirewound 360m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Radial Leads; Radial |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 600 ±ppm/°C | 400 ±ppm/°C |
| Power Rating | 20 watts | 20 watts |