Vishay Intertechnology, Inc. Through Hole Resistors CPR20R3300KE10

Description
330 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
330 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20R3300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R3300KE10-ND
Through Hole Resistors CPR20R3300KE10-ND
330 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 330m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R3300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R3300KE10
Res Wirewound 330m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R3300KE10
Res Wirewound 330m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20R3300KE10-ND CPR20R3300KE10
Product Name Through Hole Resistors Res Wirewound 330m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details