Vishay Intertechnology, Inc. Res Wirewound 330m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R3300JE10

Description
Res Wirewound 330m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 330m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 330m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R3300JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R3300JE10
Res Wirewound 330m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R3300JE10
Res Wirewound 330m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 330m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20R3300JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R3300JE10-ND
Through Hole Resistors CPR20R3300JE10-ND
330 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

330 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20R3300JE10 CPR20R3300JE10-ND
Product Name Res Wirewound 330m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details