Vishay Intertechnology, Inc. Res Wirewound 300m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R3000KE10

Description
Res Wirewound 300m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 300m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 300m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R3000KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 300m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R3000KE10
Res Wirewound 300m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R3000KE10
Res Wirewound 300m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 300m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20R3000KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R3000KE10-ND
Through Hole Resistors CPR20R3000KE10-ND
300 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

300 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20R3000KE10 CPR20R3000KE10-ND
Product Name Res Wirewound 300m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details