Vishay Intertechnology, Inc. Res Wirewound 270m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R2700JE10

Description
Res Wirewound 270m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 270m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R2700JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R2700JE10
Res Wirewound 270m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R2700JE10
Res Wirewound 270m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 270m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR20R2700JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R2700JE10-ND
Through Hole Resistors CPR20R2700JE10-ND
270 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

270 mOhms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR20R2700JE10 CPR20R2700JE10-ND
Product Name Res Wirewound 270m Ohm 5% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 600 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661642P - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Power Rating 14 watts
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details