Res Wirewound 200m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
200 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
RES 0.2 OHM 20W 10% RADIAL Product overview: CPR20R2000KE10 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.2 OHM, 20W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CPR20R2000KE10 can be used for catalog matching and distributor lookup.
Win Source Part Number: 972668-CPR20R2000KE1
Category: Resistors>Through Hole Resistors
Series: CPR
Features: Flame Proof, Safety
Package: Bulk
Height - Seated (Max): 0.531" (13.50mm)
Standard Package: 10
Tolerance: ±10%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 20W
Composition: Wirewound
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: Radial
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 2.461" L x 0.492" W (62.51mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CPR20R2000KE10 | CPR20R2000KE10-ND | 53-CPR20R2000KE10 | 972668-CPR20R2000KE10 |
| Product Name | Res Wirewound 200m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack | Through Hole Resistors | 0.2 OHM 20W Resistor | Resistors - Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Radial | Radial | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 600 ±ppm/°C | 400 ±ppm/°C | 400 ±ppm/°C | |
| Power Rating | 20 watts | 20 watts | 20 watts |