Vishay Intertechnology, Inc. Through Hole Resistors CPR20R1800KE10

Description
180 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
180 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20R1800KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20R1800KE10-ND
Through Hole Resistors CPR20R1800KE10-ND
180 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

180 mOhms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 180m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack - CPR20R1800KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
CPR20R1800KE10
Res Wirewound 180m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack CPR20R1800KE10
Res Wirewound 180m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 180m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20R1800KE10-ND CPR20R1800KE10
Product Name Through Hole Resistors Res Wirewound 180m Ohm 10% 20W ¦600ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details