Vishay Intertechnology, Inc. Res Wirewound 91 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2091R00JE10

Description
Res Wirewound 91 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 91 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 91 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2091R00JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 91 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2091R00JE10
Res Wirewound 91 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2091R00JE10
Res Wirewound 91 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 91 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2091R00JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2091R00JE10-ND
Through Hole Resistors CPR2091R00JE10-ND
91 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

91 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2091R00JE10 CPR2091R00JE10-ND
Product Name Res Wirewound 91 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial Leads; Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers