Vishay Intertechnology, Inc. Through Hole Resistors CPR208R200JF10

Description
8.2 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
8.2 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR208R200JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR208R200JF10-ND
Through Hole Resistors CPR208R200JF10-ND
8.2 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

8.2 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 8.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR208R200JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR208R200JF10
Res Wirewound 8.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR208R200JF10
Res Wirewound 8.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 8.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR208R200JF10-ND CPR208R200JF10
Product Name Through Hole Resistors Res Wirewound 8.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details