Vishay Intertechnology, Inc. Through Hole Resistors CPR206R800JF10

Description
6.8 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6.8 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR206R800JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR206R800JF10-ND
Through Hole Resistors CPR206R800JF10-ND
6.8 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.8 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR206R800JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR206R800JF10
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR206R800JF10
Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR206R800JF10-ND CPR206R800JF10
Product Name Through Hole Resistors Res Wirewound 6.8 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 6.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers