Vishay Intertechnology, Inc. Through Hole Resistors CPR206R200KE10

Description
6.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
6.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR206R200KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR206R200KE10-ND
Through Hole Resistors CPR206R200KE10-ND
6.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.2 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 6.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR206R200KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR206R200KE10
Res Wirewound 6.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR206R200KE10
Res Wirewound 6.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 6.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR206R200KE10-ND CPR206R200KE10
Product Name Through Hole Resistors Res Wirewound 6.2 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 6.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details