Vishay Intertechnology, Inc. Res Wirewound 6.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR206R200JE10

Description
Res Wirewound 6.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 6.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 6.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR206R200JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR206R200JE10
Res Wirewound 6.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR206R200JE10
Res Wirewound 6.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 6.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR206R200JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR206R200JE10-ND
Through Hole Resistors CPR206R200JE10-ND
6.2 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

6.2 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR206R200JE10 CPR206R200JE10-ND
Product Name Res Wirewound 6.2 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details