Vishay Intertechnology, Inc. Through Hole Resistors CPR205R100JF10

Description
5.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
5.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR205R100JF10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR205R100JF10-ND
Through Hole Resistors CPR205R100JF10-ND
5.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR205R100JF10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR205R100JF10
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR205R100JF10
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR205R100JF10-ND CPR205R100JF10
Product Name Through Hole Resistors Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Radial Leads; Radial ThroughHole
Resistance Range 5.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers