Vishay Intertechnology, Inc. Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR205R100JE10

Description
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR205R100JE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR205R100JE10
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR205R100JE10
Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR205R100JE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR205R100JE10-ND
Through Hole Resistors CPR205R100JE10-ND
5.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

5.1 Ohms ±5% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR205R100JE10 CPR205R100JE10-ND
Product Name Res Wirewound 5.1 Ohm 5% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1879075-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details