Vishay Intertechnology, Inc. Through Hole Resistors CPR20560R0KE10

Description
560 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet
Description
560 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CPR20560R0KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR20560R0KE10-ND
Through Hole Resistors CPR20560R0KE10-ND
560 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

560 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Res Wirewound 560 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR20560R0KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 560 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR20560R0KE10
Res Wirewound 560 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR20560R0KE10
Res Wirewound 560 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 560 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CPR20560R0KE10-ND CPR20560R0KE10
Product Name Through Hole Resistors Res Wirewound 560 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalOxide Wirewound
Mounting / Packaging Radial ThroughHole
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers