Vishay Intertechnology, Inc. Res Wirewound 51 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2051R00KE10

Description
Res Wirewound 51 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 51 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 51 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR2051R00KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 51 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR2051R00KE10
Res Wirewound 51 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR2051R00KE10
Res Wirewound 51 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 51 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR2051R00KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR2051R00KE10-ND
Through Hole Resistors CPR2051R00KE10-ND
51 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

51 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR2051R00KE10 CPR2051R00KE10-ND
Product Name Res Wirewound 51 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details