Vishay Intertechnology, Inc. Res Wirewound 4.3 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR204R300KE10

Description
Res Wirewound 4.3 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet
Description
Res Wirewound 4.3 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack - CPR204R300KE10 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack
CPR204R300KE10
Res Wirewound 4.3 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack CPR204R300KE10
Res Wirewound 4.3 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Res Wirewound 4.3 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack

Supplier's Site
Through Hole Resistors - CPR204R300KE10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPR204R300KE10-ND
Through Hole Resistors CPR204R300KE10-ND
4.3 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

4.3 Ohms ±10% 20W Through Hole Resistor Radial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CPR204R300KE10 CPR204R300KE10-ND
Product Name Res Wirewound 4.3 Ohm 10% 20W ¦300ppm/¦C RDL Thru-Hole Foam Pack Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Radial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 400 ±ppm/°C
Power Rating 20 watts 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630012-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 56 ohms
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details